DIODES Incorporated 2A LED Driver IC AL1696-20BS7-13

Description
IC LED DRIVER OFFL TRIAC 2A 7SO Product overview: AL1696-20BS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1696-20BS7-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER OFFL TRIAC 2A 7SO Product overview: AL1696-20BS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1696-20BS7-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A LED Driver IC
137-AL1696-20BS7-13
2A LED Driver IC 137-AL1696-20BS7-13
IC LED DRIVER OFFL TRIAC 2A 7SO Product overview: AL1696-20BS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1696-20BS7-13 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL TRIAC 2A 7SO Product overview: AL1696-20BS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1696-20BS7-13 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - AL1696-20BS7-13 - 807603-AL1696-20BS7-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AL1696-20BS7-13
807603-AL1696-20BS7-13
PMIC - PMIC - LED Drivers - AL1696-20BS7-13 807603-AL1696-20BS7-13
Manufacturer: Diodes Incorporated Win Source Part Number: 807603-AL1696-20BS7- 13 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Applications: Lighting Current - Output / Channel: 2A Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 8.5V Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 18V

Manufacturer: Diodes Incorporated
Win Source Part Number: 807603-AL1696-20BS7-13
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Lighting
Current - Output / Channel: 2A
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Voltage - Supply (Min): 8.5V
Supplier Device Package: 7-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 18V

Buy Now
Sheung Wan, Hong Kong
LED Lighting Drivers
AL1696-20BS7-13
LED Lighting Drivers AL1696-20BS7-13
LED Lighting Drivers LED Offline Driver

LED Lighting Drivers LED Offline Driver

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL1696-20BS7-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL1696-20BS7-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL1696-20BS7-13
IC LED DRIVER OFFL TRIAC 2A 7SO

IC LED DRIVER OFFL TRIAC 2A 7SO

Supplier's Site
PMIC - LED Drivers - AL1696-20BS7-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL1696-20BS7-13
PMIC - LED Drivers AL1696-20BS7-13
IC OFFLINE LED DRIVER SO-7

IC OFFLINE LED DRIVER SO-7

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL1696-20BS7-13 807603-AL1696-20BS7-13 AL1696-20BS7-13 AL1696-20BS7-13 AL1696-20BS7-13
Product Name 2A LED Driver IC PMIC - PMIC - LED Drivers - AL1696-20BS7-13 LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Input Voltage 8.5 to 18 volts 8.5 to 18 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

25MA LED Driver IC - 137-A8503EECTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 6 #
View Details
5 suppliers
Specs
Type Dimmable
Output Current 20 milliamps
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368351-NCR420ZX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
Package Type TO-261-4, TO-261AA
View Details
7 suppliers