The AL1692S-13 is a high-performance LED driver designed for triac dimmable LED lamp applications. It operates as a buck-boost and flyback controller, capable of delivering up to 25W of output power. The device features a wide input voltage range, supporting both 120Vac and 230Vac applications, and is compliant with the NEMA SSL6 dimming curve, allowing for deep dimming down to 1%. Key specifications include a tight current sense tolerance of ±3%, low startup current of 100µA, and low operation current of 210µA at a switching frequency of 4kHz. The AL1692S-13 integrates several protection features such as undervoltage lockout, cycle-by-cycle overcurrent protection, and thermal foldback protection, enhancing the reliability and safety of LED lighting systems. The product is available in SO-8 and SO-7 packages, with the SO-7 version integrating a 600V/2A MOSFET. It is also fully RoHS compliant and suitable for various dimmer types, making it a versatile choice for engineers looking to implement efficient LED driver solutions.
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming 8-SO
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming 8-SO
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming 8-SO
IC LED DRIVER OFFL TRIAC 8SO Product overview: AL1692S-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1692S-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 852344-AL1692S-13
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: AL1692
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL1692S-13DICT, AL1692S-13DITR, AL1692S-13DIDKR
LED Lighting Drivers LED Offline Driver
IC LED DRIVER OFFL TRIAC 8SO
IC LED OFFLINE DRIVER SO-8
LED, AC/DC DRIVER, SOIC, SMD ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL1692S-13DIDKR-ND | 137-AL1692S-13 | 852344-AL1692S-13 | AL1692S-13 | AL1692S-13 | AL1692S-13 | 28AK5485 |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - AL1692S-13 | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led, Ac/dc Driver, Soic, Smd Rohs Compliant Diodes Inc. |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 8.5 to 20 volts | 8.5 to 20 volts | 8.5 to 20 volts | ||||
| Features | RoHS Compliant | RoHS Compliant |