DIODES Incorporated 3A LED Driver IC AL1692L-30B1S7-13

Description
IC LED DRIVER OFFL TRIAC 3A 7SO Product overview: AL1692L-30B1S7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1692L-30B1S7-1 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER OFFL TRIAC 3A 7SO Product overview: AL1692L-30B1S7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1692L-30B1S7-1 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A LED Driver IC
137-AL1692L-30B1S7-13
3A LED Driver IC 137-AL1692L-30B1S7-13
IC LED DRIVER OFFL TRIAC 3A 7SO Product overview: AL1692L-30B1S7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1692L-30B1S7-1 3 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL TRIAC 3A 7SO Product overview: AL1692L-30B1S7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1692L-30B1S7-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 994066-AL1692L-30B1S7-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
994066-AL1692L-30B1S7-13
Integrated Circuits (ICs) - PMIC - LED Drivers 994066-AL1692L-30B1S7-13
Win Source Part Number: 994066-AL1692L-30B1S 7-13 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: AC DC Offline Switcher Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Output / Channel: 3A Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 8.5V Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AL1692 Product Status: Obsolete

Win Source Part Number: 994066-AL1692L-30B1S7-13
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output / Channel: 3A
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Voltage - Supply (Min): 8.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SO
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AL1692
Product Status: Obsolete

Buy Now Datasheet
LED Drivers - AL1692L-30B1S7-13-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming 3A 7-SO

LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming 3A 7-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL1692L-30B1S7-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL1692L-30B1S7-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL1692L-30B1S7-13
IC LED DRIVER OFFL TRIAC 3A 7SO

IC LED DRIVER OFFL TRIAC 3A 7SO

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
AL1692L-30B1S7-13
LED Lighting Drivers AL1692L-30B1S7-13
LED Lighting Drivers LED Offline Driver

LED Lighting Drivers LED Offline Driver

Buy Now Datasheet
PMIC - LED Drivers - AL1692L-30B1S7-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL1692L-30B1S7-13
PMIC - LED Drivers AL1692L-30B1S7-13
LED OFFLINE DRIVER SO-7 T&R 4K

LED OFFLINE DRIVER SO-7 T&R 4K

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL1692L-30B1S7-13 994066-AL1692L-30B1S7-13 AL1692L-30B1S7-13-ND AL1692L-30B1S7-13 AL1692L-30B1S7-13 AL1692L-30B1S7-13
Product Name 3A LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Input Voltage 8.5 to ? volts 8.5 to ? volts 8.5 to ? volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width), 7 Leads
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FAN5701UMP08X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 8 milliamps
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6277SLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Infineon Technologies AG
Specs
Package Type Box
View Details
PMIC - PMIC - LED Drivers - NCR402UX - 1082432-NCR402UX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 38 volts
Output Current 20 milliamps
View Details
9 suppliers