DIODES Incorporated 3A LED Driver IC AL1692-30BAS7-13

Description
IC LED DRIVER OFFL TRIAC 3A 7SO Product overview: AL1692-30BAS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1692-30BAS7-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER OFFL TRIAC 3A 7SO Product overview: AL1692-30BAS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1692-30BAS7-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A LED Driver IC
137-AL1692-30BAS7-13
3A LED Driver IC 137-AL1692-30BAS7-13
IC LED DRIVER OFFL TRIAC 3A 7SO Product overview: AL1692-30BAS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1692-30BAS7-13 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL TRIAC 3A 7SO Product overview: AL1692-30BAS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1692-30BAS7-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - AL1692-30BAS7-13DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming 3A 7-SO

LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming 3A 7-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368333-AL1692-30BAS7-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1368333-AL1692-30BAS7-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1368333-AL1692-30BAS7-13
Win Source Part Number: 1368333-AL1692-30BAS 7-13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 53 pct. Type: AC DC Offline Switcher MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Obsolete Frequency: 4kHz Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Base Product Number: AL1692 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Internal Switch(s): Yes Number of Outputs: 1 Voltage - Supply (Min): 8.5V Voltage - Supply (Max): 20V Current - Output / Channel: 3A Dimming: Triac

Win Source Part Number: 1368333-AL1692-30BAS7-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 53 pct.
Type: AC DC Offline Switcher
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Obsolete
Frequency: 4kHz
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SO
Base Product Number: AL1692
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 8.5V
Voltage - Supply (Max): 20V
Current - Output / Channel: 3A
Dimming: Triac

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL1692-30BAS7-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL1692-30BAS7-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL1692-30BAS7-13
IC LED DRIVER OFFL TRIAC 3A 7SO

IC LED DRIVER OFFL TRIAC 3A 7SO

Supplier's Site
PMIC - LED Drivers - AL1692-30BAS7-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL1692-30BAS7-13
PMIC - LED Drivers AL1692-30BAS7-13
IC LED OFFLINE DRIVER SO-7

IC LED OFFLINE DRIVER SO-7

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
AL1692-30BAS7-13
LED Lighting Drivers AL1692-30BAS7-13
LED Lighting Drivers LED Offline Driver

LED Lighting Drivers LED Offline Driver

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL1692-30BAS7-13 AL1692-30BAS7-13DITR-ND 1368333-AL1692-30BAS7-13 AL1692-30BAS7-13 AL1692-30BAS7-13 AL1692-30BAS7-13
Product Name 3A LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers
Input Voltage 8.5 to 20 volts 8.5 to 20 volts 8.5 to 20 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width), 7 Leads
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6262KLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 6 to 50 volts
View Details
2 suppliers
LED Drivers - 1792386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 1 #
Features RoHS Compliant
View Details
LED Driver IC - 137-ICL8001G - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Channels 1 #
Package Type Reel - TR
View Details
2 suppliers