DIODES Incorporated PMIC - PMIC - LED Drivers - AL1678DMTR-G1 AL1678DMTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860847-AL1678DMTR-G1 Features: LED Driver IC - Output - - - Dimming - 7-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 7-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AL1678DMTR-G1DIDKR, AL1678DMTR-G1DICT, AL1678DMTR-G1DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860847-AL1678DMTR-G1 Features: LED Driver IC - Output - - - Dimming - 7-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 7-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AL1678DMTR-G1DIDKR, AL1678DMTR-G1DICT, AL1678DMTR-G1DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AL1678DMTR-G1 - 860847-AL1678DMTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AL1678DMTR-G1
860847-AL1678DMTR-G1
PMIC - PMIC - LED Drivers - AL1678DMTR-G1 860847-AL1678DMTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 860847-AL1678DMTR-G1 Features: LED Driver IC - Output - - - Dimming - 7-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 7-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AL1678DMTR-G1DIDKR, AL1678DMTR-G1DICT, AL1678DMTR-G1DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 860847-AL1678DMTR-G1
Features: LED Driver IC - Output - - - Dimming - 7-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 7-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL1678DMTR-G1DIDKR, AL1678DMTR-G1DICT, AL1678DMTR-G1DITR

Buy Now
Singapore, Singapore
LED Driver IC
137-AL1678DMTR-G1
LED Driver IC 137-AL1678DMTR-G1
IC LED OFFLINE DRIVER SO-7 Product overview: AL1678DMTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1678DMTR-G1 can be used for catalog matching and distributor lookup.

IC LED OFFLINE DRIVER SO-7 Product overview: AL1678DMTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1678DMTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL1678DMTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL1678DMTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL1678DMTR-G1
IC LED OFFLINE DRIVER SO-7

IC LED OFFLINE DRIVER SO-7

Supplier's Site
PMIC - LED Drivers - AL1678DMTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL1678DMTR-G1
PMIC - LED Drivers AL1678DMTR-G1
IC LED OFFLINE DRIVER SO-7

IC LED OFFLINE DRIVER SO-7

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 860847-AL1678DMTR-G1 137-AL1678DMTR-G1 AL1678DMTR-G1 AL1678DMTR-G1
Product Name PMIC - PMIC - LED Drivers - AL1678DMTR-G1 LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC LED Driver IC - IRS25411SPBF - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Output Voltage 8 to 16.6 volts
View Details
5 suppliers
LED Drivers - 427667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 0.5455 volts
Output Voltage 24 volts
Features RoHS Compliant
View Details