DIODES Incorporated LED Drivers AL1677-08BS-13

Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) No Dimming 800mA 8-SO
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) No Dimming 800mA 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AL1677-08BS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) No Dimming 800mA 8-SO

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) No Dimming 800mA 8-SO

Buy Now Datasheet
Singapore, Singapore
800MA LED Driver IC
137-AL1677-08BS-13
800MA LED Driver IC 137-AL1677-08BS-13
IC LED DRIVER OFFL NO 800MA 8SO Product overview: AL1677-08BS-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 800MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1677-08BS-13 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL NO 800MA 8SO Product overview: AL1677-08BS-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 800MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1677-08BS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - AL1677-08BS-13 - 801279-AL1677-08BS-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AL1677-08BS-13
801279-AL1677-08BS-13
PMIC - PMIC - LED Drivers - AL1677-08BS-13 801279-AL1677-08BS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 801279-AL1677-08BS-1 3 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Applications: Lighting Voltage - Output: 15V Current - Output / Channel: 800mA Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Part Status: Obsolete (End Of Life) Dimming: No Voltage - Supply (Min): 8.5V Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 16.2V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801279-AL1677-08BS-13
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Lighting
Voltage - Output: 15V
Current - Output / Channel: 800mA
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Dimming: No
Voltage - Supply (Min): 8.5V
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 16.2V

Buy Now
PMIC - LED Drivers - AL1677-08BS-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL1677-08BS-13
PMIC - LED Drivers AL1677-08BS-13
LED OFFLINE DRIVER 8-SO

LED OFFLINE DRIVER 8-SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL1677-08BS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL1677-08BS-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL1677-08BS-13
IC LED DRIVER OFFL NO 800MA 8SO

IC LED DRIVER OFFL NO 800MA 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number AL1677-08BS-13DICT-ND 137-AL1677-08BS-13 801279-AL1677-08BS-13 AL1677-08BS-13 AL1677-08BS-13
Product Name LED Drivers 800MA LED Driver IC PMIC - PMIC - LED Drivers - AL1677-08BS-13 PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 8.5 to 16.2 volts 8.5 to 16.2 volts 8.5 to 16.2 volts
Output Voltage 15 volts 15 volts
Output Current 800 milliamps 800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1947212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Channels 1 #
Features RoHS Compliant
View Details
TSSOP LED Driver IC - 137-A6265KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 1 #
View Details
5 suppliers
SMD LED Driver IC - 137-SKY81297-12-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
2 suppliers
PMIC - LED Drivers - LM3500TL-16 - Lingto Electronic Limited
Specs
Output Current 400 milliamps
View Details