LED OFFLINE DRIVER SO-8 T&R 4K Product overview: AL1666AS-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1666AS-13 can be used for catalog matching and distributor lookup.
IC LED DRIVER CONTROLLER 8SO
IC LED DRIVER CONTROLLER 8SO
IC LED DRIVER CONTROLLER 8SO
Win Source Part Number: 1368335-AL1666AS-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 40 pct.
Type: DC DC Controller
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Product Status: Active
Frequency: 150kHz
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Base Product Number: AL1666
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
ECCN: EAR99
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 8.5V
Voltage - Supply (Max): 23V
Voltage - Output: 0.4V ~ 23V
Dimming: Analog, PWM
LED OFFLINE DRIVER SO-8 T&R 4K
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL1666AS-13 | 31-AL1666AS-13TR-ND | 1368335-AL1666AS-13 | AL1666AS-13 |
| Product Name | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 8.5 to 23 volts | 8.5 to 23 volts | 8.5 to 23 volts | |
| Number of Channels | 1 # | |||
| Package Type | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) |