The AH9250 is a high-sensitivity, omnipolar Hall-effect switch with an internal pull-up resistor, designed for battery-operated applications requiring low power consumption. It operates from a 2.5V to 5.5V supply and consumes 8µA average current at 3V, with sleep mode reducing current to 4µA typical. The device features a chopper-stabilized architecture for improved temperature stability and switches with either magnetic pole. It is available in a TO92S (Type B) package, as confirmed by its ordering code -P-B, and operates reliably from -40°C to +85°C. The output has a saturation voltage of 0.4V at 1.0mA and an ESD rating of 5000V HBM.
Win Source Part Number: 991033-AH9250-P-B
Category: Sensors, Transducers>Magnetic
Features: Sleep Mode
Package: Bulk
Standard Package: 1,000
Technology: Hall Effect
Output Type: Digital
Function: Omnipolar Switch
Test Condition: -40°C ~ 85°C
Polarization: North Pole, South Pole
Current - Supply (Max): 15µA
Current - Output (Max): 2mA
Sensing Range: ±5mT Trip, ±4mT Release
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92S
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AH9250-P-BDI
Base Product Number: AH9250
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 991033-AH9250-P-B |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |