DIODES Incorporated Motor Drivers, Controllers AH5795-WU-7

Description
Motor Driver Power MOSFET PWM TSOT-23-6
Request a Quote Datasheet
Description
Motor Driver Power MOSFET PWM TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - AH5795-WU-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
AH5795-WU-7DITR-ND
Motor Drivers, Controllers AH5795-WU-7DITR-ND
Motor Driver Power MOSFET PWM TSOT-23-6

Motor Driver Power MOSFET PWM TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - AH5795-WU-7 - 009615-AH5795-WU-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - AH5795-WU-7
009615-AH5795-WU-7
PMIC - PMIC - Motor Drivers, Controllers - AH5795-WU-7 009615-AH5795-WU-7
Manufacturer: Diodes Incorporated Win Source Part Number: 009615-AH5795-WU-7 Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 500mA Voltage - Load: 1.8 V to 6 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: TSOT-23-6 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 1.8 V to 6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 009615-AH5795-WU-7
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 500mA
Voltage - Load: 1.8 V to 6 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: TSOT-23-6
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 1.8 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8V 6V Motor Driver IC
744-AH5795-WU-7
1.8V 6V Motor Driver IC 744-AH5795-WU-7
IC MOTOR DRIVER 1.8V-6V TSOT23-6 Product overview: AH5795-WU-7 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.8V, 6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH5795-WU-7 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 1.8V-6V TSOT23-6 Product overview: AH5795-WU-7 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.8V, 6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH5795-WU-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - AH5795-WU-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
AH5795-WU-7
Motor Drivers, Controllers AH5795-WU-7
Motor Driver Power MOSFET PWM TSOT-23-6

Motor Driver Power MOSFET PWM TSOT-23-6

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - AH5795-WU-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
AH5795-WU-7
PMIC - Motor Drivers, Controllers AH5795-WU-7
IC MOTOR DRIVER 1.8V-6V TSOT23-6

IC MOTOR DRIVER 1.8V-6V TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - AH5795-WU-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
AH5795-WU-7
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers AH5795-WU-7
IC MOTOR DRIVER 1.8V-6V TSOT23-6

IC MOTOR DRIVER 1.8V-6V TSOT23-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number AH5795-WU-7DITR-ND 009615-AH5795-WU-7 744-AH5795-WU-7 AH5795-WU-7 AH5795-WU-7 AH5795-WU-7
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - AH5795-WU-7 1.8V 6V Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; SOT-23-6 Thin, TSOT-23-6
Communication PWM PWM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
AC Input 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data