Motor Driver DMOS Parallel PG-TO263-7-1
IC MOTOR DRIVER 5.3V-40V TO263-7 Product overview: TLE52052GAUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V, 40V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.3V, 40V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE52052GAUMA1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1030147-TLE52052GAUM
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: SPT®
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: DMOS
Current - Output: 5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 5.3V ~ 40V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 5.3V ~ 40V
Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package: PG-TO263-7-1
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): TLE52052GAUMA1SP0003
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE5205-2GINDKR-NDR,
Base Product Number: TLE5205
Product Status: Obsolete
IC MOTOR DRIVER 5.3V-40V TO263-7
MOTOR DRIV, DUAL, HALF BRIDGE, TO-263-7; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:-; Driver Case Style:TO-263; No. of Pins:7Pins; Supply Voltage Min:6V; Supply Voltage Max:40V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER 5.3V-40V TO263-7
Motor Driver DMOS Parallel PG-TO263-7-1
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TLE52052GAUMA1TR-ND | 744-TLE52052GAUMA1 | 1030147-TLE52052GAUMA1 | TLE52052GAUMA1 | 78X5470 | TLE52052GAUMA1 | TLE52052GAUMA1 |
| Product Name | Motor Drivers, Controllers | 5.3V 40V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driv, Dual, Half Bridge, To-263-7; Motor Type Infineon | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | Half Bridge | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 5 to 40 volts | 5 to 40 volts | 6 to 40 volts |