IC MOTOR DRIVER 2.4V-18V TO94 Product overview: AH5772-P-B from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.4V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH5772-P-B can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET On/Off TO-94
Win Source Part Number: 1372117-AH5772-P-B
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Bulk
Product Status: Active
Package / Case: 4-SSIP
Supplier Device Package: TO-94
Base Product Number: AH5772
Technology: Power MOSFET
Mounting Type: Through Hole
HTSUS: 8542.39.0001
Applications: Fan Motor Driver
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 2.4V ~ 18V
Output Configuration: Half Bridge (2)
Current - Output: 1A
Interface: On/Off
Voltage - Load: 2.4V ~ 18V
Motor Type - AC, DC: Brushless DC (BLDC)
MOTOR DRIVER, -40 TO 105DEG C ROHS COMPLIANT: YES
IC MOTOR DRIVER 2.4V-18V TO94
Motor Driver Power MOSFET On/Off TO-94
IC MOTOR DRIVER 2.4V-18V TO94
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-AH5772-P-B | AH5772-P-BDI-ND | 1372117-AH5772-P-B | 76AH4519 | AH5772-P-B | AH5772-P-B | AH5772-P-B |
| Product Name | 2.4V 18V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -40 To 105Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | On/Off | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 18 volts | 2 to 18 volts | 2 to 18 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; 4-SSIP |