The AH3774 is a high-voltage, high-sensitivity Hall-effect latch IC designed for brushless DC motor commutation, flow meters, and position sensing in industrial and consumer applications. It operates from a 3.0V to 28V supply, features a single open-drain output with overcurrent limiting, and employs a chopper-stabilized design for temperature stability and low switch point drift. The device has a typical magnetic operate and release point of ±40G and is rated for operation from -40°C to +125°C. It is available in the SOT-23 package, which requires a south pole applied to the part-marking side to activate. The part includes a reverse-blocking diode and Zener clamp on the supply, and an ESD HBM rating of 6kV. It is RoHS compliant and lead-free. The AH3774-SA-7 variant is packaged in 7" tape & reel with a quantity of 3,000 per reel.
Win Source Part Number: 1139517-AH3774-SA-7
Category: Sensors, Transducers>Magnetic
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 125°C
Polarization: South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 60mA
Sensing Range: 6mT Trip, -6mT Release
Voltage - Supply: 3V ~ 28V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): AH3774SA7;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AH3774-SA-7DI,AH3774
Base Product Number: AH3774
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1139517-AH3774-SA-7 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |