DIODES Incorporated Connectors,Interconnects AH3762Q-P-A

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Polarization: Either Sensing Range: 0.03 ~ 6.6 GPM Test Condition: 400V, 30A, 5Ohm, 15V Voltage - Supply: 3V Current - Supply (Max): 17mA Current - Output (Max): 2.7A Output Type: Open Collector Features: 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Polarization: Either Sensing Range: 0.03 ~ 6.6 GPM Test Condition: 400V, 30A, 5Ohm, 15V Voltage - Supply: 3V Current - Supply (Max): 17mA Current - Output (Max): 2.7A Output Type: Open Collector Features: 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Polarization: Either Sensing Range: 0.03 ~ 6.6 GPM Test Condition: 400V, 30A, 5Ohm, 15V Voltage - Supply: 3V Current - Supply (Max): 17mA Current - Output (Max): 2.7A Output Type: Open Collector Features: 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Polarization: Either
Sensing Range: 0.03 ~ 6.6 GPM
Test Condition: 400V, 30A, 5Ohm, 15V
Voltage - Supply: 3V
Current - Supply (Max): 17mA
Current - Output (Max): 2.7A
Output Type: Open Collector
Features: 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Name Connectors,Interconnects
Supply Voltage (VS) 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74HC4852D,112-ND - DigiKey
Specs
Switch Type SP4T
Supply Voltage (VS) 2 to 6 volts
Ron 195 ohms
View Details
3 suppliers