DIODES Incorporated Switches (Solid State) AH3761-WG-7

Description
Digital Switch Latch Open Drain Hall Effect SC-59-3
Request a Quote Datasheet
Description
Digital Switch Latch Open Drain Hall Effect SC-59-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - AH3761-WG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
AH3761-WG-7DICT-ND
Switches (Solid State) AH3761-WG-7DICT-ND
Digital Switch Latch Open Drain Hall Effect SC-59-3

Digital Switch Latch Open Drain Hall Effect SC-59-3

Buy Now Datasheet
Switches (Solid State) - AH3761-WG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
AH3761-WG-7DIDKR-ND
Switches (Solid State) AH3761-WG-7DIDKR-ND
Digital Switch Latch Open Drain Hall Effect SC-59-3

Digital Switch Latch Open Drain Hall Effect SC-59-3

Buy Now Datasheet
Switches (Solid State) - AH3761-WG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
AH3761-WG-7DITR-ND
Switches (Solid State) AH3761-WG-7DITR-ND
Digital Switch Latch Open Drain Hall Effect SC-59-3

Digital Switch Latch Open Drain Hall Effect SC-59-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number AH3761-WG-7DICT-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Light-intensive controller for very high-speed measurements - confocalDT IFC2466 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 30 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Capacitive Proximity Sensors - 5000001067-SE - TE Connectivity
Specs
Operation Distance 0.3150 inch (8 mm)
Switch Type Normally Open
Electrical Connection DC - NPN
View Details