DIODES Incorporated Switches (Solid State) AH3722Q-P-A

Description
HALL LATCH SWITCH SIP-3 AMMO 1K
Request a Quote Datasheet
Description
HALL LATCH SWITCH SIP-3 AMMO 1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 31-AH3722Q-P-ATB-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3722Q-P-ATB-ND
Switches (Solid State) 31-AH3722Q-P-ATB-ND
HALL LATCH SWITCH SIP-3 AMMO 1K

HALL LATCH SWITCH SIP-3 AMMO 1K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 31-AH3722Q-P-ATB-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A3230EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
18 mm Plastic DC Photoelectric Sensor - S4314 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details
Block Style Inductive Proximity Sensors - 9807-0965 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details