DIODES Incorporated Switches (Solid State) AH3717Q-SA-7

Description
HALL LATCH SWITCH SSOT23 T&R 3K
Request a Quote Datasheet
Description
HALL LATCH SWITCH SSOT23 T&R 3K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 31-AH3717Q-SA-7CT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3717Q-SA-7CT-ND
Switches (Solid State) 31-AH3717Q-SA-7CT-ND
HALL LATCH SWITCH SSOT23 T&R 3K

HALL LATCH SWITCH SSOT23 T&R 3K

Buy Now Datasheet
Switches (Solid State) - 31-AH3717Q-SA-7TR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3717Q-SA-7TR-ND
Switches (Solid State) 31-AH3717Q-SA-7TR-ND
HALL LATCH SWITCH SSOT23 T&R 3K

HALL LATCH SWITCH SSOT23 T&R 3K

Buy Now Datasheet
Switches (Solid State) - 31-AH3717Q-SA-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3717Q-SA-7DKR-ND
Switches (Solid State) 31-AH3717Q-SA-7DKR-ND
HALL LATCH SWITCH SSOT23 T&R 3K

HALL LATCH SWITCH SSOT23 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 31-AH3717Q-SA-7CT-ND
Product Name Switches (Solid State)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLT-SO3-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Light-intensive controller for very high-speed measurements - confocalDT IFC2466MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 30 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details