DIODES Incorporated Switches (Solid State) AH3716Q-P-B

Description
HALL LATCH SWITCH SIP-3 BULK 1K
Request a Quote Datasheet
Description
HALL LATCH SWITCH SIP-3 BULK 1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 31-AH3716Q-P-B-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3716Q-P-B-ND
Switches (Solid State) 31-AH3716Q-P-B-ND
HALL LATCH SWITCH SIP-3 BULK 1K

HALL LATCH SWITCH SIP-3 BULK 1K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 31-AH3716Q-P-B-ND
Product Name Switches (Solid State)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1102ELHLT-TDKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN5 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity sensor - SMEO-8E-M12-LED-230 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details