DIODES Incorporated Switches (Solid State) AH3715Q-SA-7

Description
HALL LATCH SWITCH SSOT23 T&R 3K
Request a Quote Datasheet
Description
HALL LATCH SWITCH SSOT23 T&R 3K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 31-AH3715Q-SA-7CT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3715Q-SA-7CT-ND
Switches (Solid State) 31-AH3715Q-SA-7CT-ND
HALL LATCH SWITCH SSOT23 T&R 3K

HALL LATCH SWITCH SSOT23 T&R 3K

Buy Now Datasheet
Switches (Solid State) - 31-AH3715Q-SA-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3715Q-SA-7DKR-ND
Switches (Solid State) 31-AH3715Q-SA-7DKR-ND
HALL LATCH SWITCH SSOT23 T&R 3K

HALL LATCH SWITCH SSOT23 T&R 3K

Buy Now Datasheet
Switches (Solid State) - 31-AH3715Q-SA-7TR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3715Q-SA-7TR-ND
Switches (Solid State) 31-AH3715Q-SA-7TR-ND
HALL LATCH SWITCH SSOT23 T&R 3K

HALL LATCH SWITCH SSOT23 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 31-AH3715Q-SA-7CT-ND
Product Name Switches (Solid State)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002587-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric Sensors - 2103707 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 1.18 to 6.89 inch (30 to 175 mm)
View Details