DIODES Incorporated Switches (Solid State) AH3714-SA-7

Description
HALL LATCH SWITCH SSOT23 T&R 3K
Request a Quote Datasheet
Description
HALL LATCH SWITCH SSOT23 T&R 3K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 31-AH3714-SA-7TR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3714-SA-7TR-ND
Switches (Solid State) 31-AH3714-SA-7TR-ND
HALL LATCH SWITCH SSOT23 T&R 3K

HALL LATCH SWITCH SSOT23 T&R 3K

Buy Now Datasheet
Switches (Solid State) - 31-AH3714-SA-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3714-SA-7DKR-ND
Switches (Solid State) 31-AH3714-SA-7DKR-ND
HALL LATCH SWITCH SSOT23 T&R 3K

HALL LATCH SWITCH SSOT23 T&R 3K

Buy Now Datasheet
Switches (Solid State) - 31-AH3714-SA-7CT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3714-SA-7CT-ND
Switches (Solid State) 31-AH3714-SA-7CT-ND
HALL LATCH SWITCH SSOT23 T&R 3K

HALL LATCH SWITCH SSOT23 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 31-AH3714-SA-7TR-ND
Product Name Switches (Solid State)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLX-SO3-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Diffuse scan - SOEG-RTH-M18W-NS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details