DIODES Incorporated Switches (Solid State) AH3712A-SA-7

Description
HALL LATCH SWITCH SSOT23 T&R 3K
Request a Quote Datasheet
Description
HALL LATCH SWITCH SSOT23 T&R 3K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 31-AH3712A-SA-7TR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3712A-SA-7TR-ND
Switches (Solid State) 31-AH3712A-SA-7TR-ND
HALL LATCH SWITCH SSOT23 T&R 3K

HALL LATCH SWITCH SSOT23 T&R 3K

Buy Now Datasheet
Switches (Solid State) - 31-AH3712A-SA-7CT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3712A-SA-7CT-ND
Switches (Solid State) 31-AH3712A-SA-7CT-ND
HALL LATCH SWITCH SSOT23 T&R 3K

HALL LATCH SWITCH SSOT23 T&R 3K

Buy Now Datasheet
Switches (Solid State) - 31-AH3712A-SA-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3712A-SA-7DKR-ND
Switches (Solid State) 31-AH3712A-SA-7DKR-ND
HALL LATCH SWITCH SSOT23 T&R 3K

HALL LATCH SWITCH SSOT23 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 31-AH3712A-SA-7TR-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN5 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Inductive Proximity Sensors - 5000003150-SE - TE Connectivity
Specs
Operation Distance 0.4720 inch (11.99 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details