The AH3563Q-P-A is an AEC-Q100 qualified, high-voltage, high-sensitivity Hall effect omnipolar switch for automotive position and proximity sensing, operating from 3.0V to 28V with a single open-drain output. It is packaged in a SIP-3 (Ammo Pack) with formed leads and supports magnetic flux operate and release points of ±30G and ±20G typical. The device features chopper-stabilized design for temperature stability, reverse blocking diode, zener clamps on supply and output, and operates from -40°C to +150°C with an output current limit of up to 55mA. It is RoHS compliant and meets ESD standards of HBM > 8kV and CDM > 2kV.
Win Source Part Number: 1235208-AH3563Q-P-A
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 4,000
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: -40°C ~ 150°C
Polarization: North Pole, South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 55mA
Sensing Range: ±4.5mT Trip, ±3.5mT Release
Voltage - Supply: 3V ~ 28V
Mounting Type: Through Hole
Package / Case: 3-SIP, Formed Leads
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AH3563Q-P-ADI,31-AH3
Base Product Number: AH3563
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235208-AH3563Q-P-A |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |