The AH3376 is a high-voltage, low-sensitivity Hall effect unipolar switch designed for proximity, position, and level sensing in industrial and consumer applications. It operates from a 3.0V to 28V supply range and features a single open-drain output with overcurrent protection and Zener clamping on both supply and output pins. The device includes a chopper-stabilized architecture for temperature stability and minimal switch point drift, with an operating temperature range of -40°C to +125°C. It is available in SOT-23-3 packaging, with the AH3376-SA-7 variant supplied in 3,000-unit tape and reel packaging. Magnetic operate and release points are typically +100G and +85G, requiring a south pole on the marked side for activation. The part is ESD-protected to HBM > 6kV and is RoHS compliant.
Win Source Part Number: 1181389-AH3376-SA-7
Category: Sensors, Transducers>Magnetic
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 55mA
Sensing Range: 10mT Trip, 8.5mT Release
Voltage - Supply: 3V ~ 28V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AH3376-SA-7DICT,AH33
Base Product Number: AH3376
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1181389-AH3376-SA-7 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |