The AH3366Q is an AEC-Q100 Grade 0 qualified automotive Hall effect unipolar switch designed for position and proximity sensing, operating from 3.0V to 28V with a chopper-stabilized architecture for temperature stability. It features a single open-drain output with overcurrent limiting and Zener clamping on both supply and output pins, and operates with a typical magnetic operate point of 100G and release point of 85G. The device is available in industry-standard SC59, SOT23, and SIP-3 packages, with the AH3366Q-P-B variant housed in a SIP-3 (Bulk Pack) configuration. It supports an operating temperature range of -40°C to +150°C and includes reverse-blocking diode protection. The output leakage current is less than 10μA when off, and the supply current is up to 4mA over temperature. ESD protection exceeds 8kV HBM and 2kV CDM.
Win Source Part Number: 1044087-AH3366Q-P-B
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Package: Bulk
Standard Package: 1,000
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 60mA
Sensing Range: 10mT Trip, 8mT Release
Voltage - Supply: 3V ~ 28V
Mounting Type: Through Hole
Package / Case: 3-SIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AH3366Q-P-BDI
Base Product Number: AH3366
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1044087-AH3366Q-P-B |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |