DIODES Incorporated Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3362Q-P-B

Description
Win Source Part Number: 1009442-AH3362Q-P-B Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Bulk Standard Package: 1,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 4mA Current - Output (Max): 60mA Sensing Range: 3mT Trip, 2mT Release Voltage - Supply: 3V ~ 28V Mounting Type: Through Hole Package / Case: 3-SIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AH3362Q-P-BDI Base Product Number: AH3362
Request a Quote
Description
Win Source Part Number: 1009442-AH3362Q-P-B Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Bulk Standard Package: 1,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 4mA Current - Output (Max): 60mA Sensing Range: 3mT Trip, 2mT Release Voltage - Supply: 3V ~ 28V Mounting Type: Through Hole Package / Case: 3-SIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AH3362Q-P-BDI Base Product Number: AH3362
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AH3362Q is an AEC-Q100 Grade 0 qualified automotive Hall effect unipolar switch designed for position and proximity sensing applications, operating from 3.0V to 28V with a typical operate point of +30G and release point of 20G. It features a single open drain output with overcurrent and Zener clamping, chopper-stabilized architecture for temperature stability, and operates from -40°C to +150°C. The device is available in SIP-3 (Bulk Pack) package, with a power dissipation rating of 550mW. The output is activated by a south pole magnetic field oriented toward the part marking side.

Datasheet Summary
Powered by GS/AI

The AH3362Q is an AEC-Q100 Grade 0 qualified automotive Hall effect unipolar switch designed for position and proximity sensing applications, operating from 3.0V to 28V with a typical operate point of +30G and release point of 20G. It features a single open drain output with overcurrent and Zener clamping, chopper-stabilized architecture for temperature stability, and operates from -40°C to +150°C. The device is available in SIP-3 (Bulk Pack) package, with a power dissipation rating of 550mW. The output is activated by a south pole magnetic field oriented toward the part marking side.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1009442-AH3362Q-P-B - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1009442-AH3362Q-P-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1009442-AH3362Q-P-B
Win Source Part Number: 1009442-AH3362Q-P-B Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Bulk Standard Package: 1,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 4mA Current - Output (Max): 60mA Sensing Range: 3mT Trip, 2mT Release Voltage - Supply: 3V ~ 28V Mounting Type: Through Hole Package / Case: 3-SIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AH3362Q-P-BDI Base Product Number: AH3362

Win Source Part Number: 1009442-AH3362Q-P-B
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Package: Bulk
Standard Package: 1,000
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 60mA
Sensing Range: 3mT Trip, 2mT Release
Voltage - Supply: 3V ~ 28V
Mounting Type: Through Hole
Package / Case: 3-SIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AH3362Q-P-BDI
Base Product Number: AH3362

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1009442-AH3362Q-P-B
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617127-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Relay, Spst-No, 24Vdc, 0.002A; Contact Configuration Finder - 58T2473 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; PCB
Approvals RoHS
View Details
Solid State Relays - CC2530-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
4 suppliers