Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PROXIMITY SENSORS
DIODES INCORPORATED
AH3270Q-P-B -- SWITCHES (SOLID STATE)
DIODES Incorporated
Switches (Solid State)
AH3270Q-P-B
Description
Hall Latch Switch SIP-3 BULK 1K
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Hall Latch Switch SIP-3 BULK 1K
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3270Q-P-B-ND
Switches (Solid State)
31-AH3270Q-P-B-ND
Hall Latch Switch SIP-3 BULK 1K
Hall Latch Switch SIP-3 BULK 1K
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Proximity Sensors
Product Number
31-AH3270Q-P-B-ND
Product Name
Switches (Solid State)
Sensor Technology
Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Noncontact Differential Impedance Transducer
DIT- 5200L
Specs
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Chopper-Stabilized Precision Hall-Effect Switch
A1122LLHLT-T
Specs
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2
suppliers
Locon Sensor Systems, Inc.
Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 620
Specs
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0787 inch (2 mm)
View Details
Festo Corporation
Proximity sensor
SME-8-FM-DS-24V-K-1,0-OE
Specs
Sensor Technology
Magnetic Proximity Sensor
Operating Temperature
14 to 140 F (-10 to 60 C)
Electrical Output
Current; Switched / Alarm
View Details