DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1902-Z-7 AH1902-Z-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860740-AH1902-Z-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-553 Package: SOT-553 Package: Reel - TR Mounting: Surface Mount Family Name: AH1902 Categories: Sensors Case / Package: SOT-553 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH1902-Z-7DIDKR, AH1902-Z-7DITR, AH1902-Z-7DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860740-AH1902-Z-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-553 Package: SOT-553 Package: Reel - TR Mounting: Surface Mount Family Name: AH1902 Categories: Sensors Case / Package: SOT-553 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH1902-Z-7DIDKR, AH1902-Z-7DITR, AH1902-Z-7DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1902-Z-7 - 860740-AH1902-Z-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1902-Z-7
860740-AH1902-Z-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1902-Z-7 860740-AH1902-Z-7
Manufacturer: Diodes Incorporated Win Source Part Number: 860740-AH1902-Z-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-553 Package: SOT-553 Package: Reel - TR Mounting: Surface Mount Family Name: AH1902 Categories: Sensors Case / Package: SOT-553 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH1902-Z-7DIDKR, AH1902-Z-7DITR, AH1902-Z-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 860740-AH1902-Z-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-553
Package: SOT-553
Package: Reel - TR
Mounting: Surface Mount
Family Name: AH1902
Categories: Sensors
Case / Package: SOT-553
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AH1902-Z-7DIDKR, AH1902-Z-7DITR, AH1902-Z-7DICT

Buy Now Datasheet
Hall Effect Sw, Omnipolar, 33G, Sot553-5 Rohs Compliant Diodes Inc. - 76AH4513 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Omnipolar, 33G, Sot553-5 Rohs Compliant Diodes Inc.
76AH4513
Hall Effect Sw, Omnipolar, 33G, Sot553-5 Rohs Compliant Diodes Inc. 76AH4513
HALL EFFECT SW, OMNIPOLAR, 33G, SOT553-5 ROHS COMPLIANT: YES

HALL EFFECT SW, OMNIPOLAR, 33G, SOT553-5 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH1902-Z-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH1902-Z-7
MAGNETIC SWITCH OMNIPOLAR SOT553

MAGNETIC SWITCH OMNIPOLAR SOT553

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips
Product Number 860740-AH1902-Z-7 76AH4513 AH1902-Z-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1902-Z-7 Hall Effect Sw, Omnipolar, 33G, Sot553-5 Rohs Compliant Diodes Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Package / Mounting SOT-553
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347293-A1186ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details