DIODES Incorporated Switches (Solid State) AH1902-FA-7

Description
Digital Switch Omnipolar Switch Push-Pull Hall Effect X1-DFN1216-4
Request a Quote Datasheet
Description
Digital Switch Omnipolar Switch Push-Pull Hall Effect X1-DFN1216-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - AH1902-FA-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
AH1902-FA-7DIDKR-ND
Switches (Solid State) AH1902-FA-7DIDKR-ND
Digital Switch Omnipolar Switch Push-Pull Hall Effect X1-DFN1216-4

Digital Switch Omnipolar Switch Push-Pull Hall Effect X1-DFN1216-4

Buy Now Datasheet
Switches (Solid State) - AH1902-FA-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
AH1902-FA-7DICT-ND
Switches (Solid State) AH1902-FA-7DICT-ND
Digital Switch Omnipolar Switch Push-Pull Hall Effect X1-DFN1216-4

Digital Switch Omnipolar Switch Push-Pull Hall Effect X1-DFN1216-4

Buy Now Datasheet
Switches (Solid State) - AH1902-FA-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
AH1902-FA-7DITR-ND
Switches (Solid State) AH1902-FA-7DITR-ND
Digital Switch Omnipolar Switch Push-Pull Hall Effect X1-DFN1216-4

Digital Switch Omnipolar Switch Push-Pull Hall Effect X1-DFN1216-4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number AH1902-FA-7DIDKR-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Inductive Proximity Sensors - 5000000715-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details