DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1802-WG-7 AH1802-WG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009592-AH1802-WG-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±4mT Trip, ±1mT Release Family Name: AH1802 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59-3 Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): MX887DHTTR; TLE4913BTSA1; TLE4913XT; SL353LT; Introduction Date: June 15, 2007 ECCN: ERA99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009592-AH1802-WG-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±4mT Trip, ±1mT Release Family Name: AH1802 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59-3 Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): MX887DHTTR; TLE4913BTSA1; TLE4913XT; SL353LT; Introduction Date: June 15, 2007 ECCN: ERA99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1802-WG-7 - 009592-AH1802-WG-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1802-WG-7
009592-AH1802-WG-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1802-WG-7 009592-AH1802-WG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 009592-AH1802-WG-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±4mT Trip, ±1mT Release Family Name: AH1802 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59-3 Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): MX887DHTTR; TLE4913BTSA1; TLE4913XT; SL353LT; Introduction Date: June 15, 2007 ECCN: ERA99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 009592-AH1802-WG-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 16μA
Sensing Range: ±4mT Trip, ±1mT Release
Family Name: AH1802
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-59-3
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): MX887DHTTR; TLE4913BTSA1; TLE4913XT; SL353LT;
Introduction Date: June 15, 2007
ECCN: ERA99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 009592-AH1802-WG-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1802-WG-7
Supply Voltage (VS) 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGGRE4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
3 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers