DIODES Incorporated Switches (Solid State) AH1801-FJG-7

Description
Digital Switch Omnipolar Switch Open Drain Hall Effect DFN2020-3
Request a Quote Datasheet
Description
Digital Switch Omnipolar Switch Open Drain Hall Effect DFN2020-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - AH1801-FJG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
AH1801-FJG-7DITR-ND
Switches (Solid State) AH1801-FJG-7DITR-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect DFN2020-3

Digital Switch Omnipolar Switch Open Drain Hall Effect DFN2020-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number AH1801-FJG-7DITR-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Series M8 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Confocal hybrid sensor - confocalDT IFS2403-1.5 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.3150 to 0.3740 inch (8 to 9.5 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Inductive Proximity Sensors - 5000003150-SE - TE Connectivity
Specs
Operation Distance 0.4720 inch (11.99 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details