DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PG-B AH180-PG-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 102010-AH180-PG-B Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±6mT Trip, ±1mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 102010-AH180-PG-B Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±6mT Trip, ±1mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PG-B - 102010-AH180-PG-B - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PG-B
102010-AH180-PG-B
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PG-B 102010-AH180-PG-B
Manufacturer: Diodes Incorporated Win Source Part Number: 102010-AH180-PG-B Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 16μA Sensing Range: ±6mT Trip, ±1mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 102010-AH180-PG-B
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 16μA
Sensing Range: ±6mT Trip, ±1mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-SIP
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Hall Effect Sw, Omnipolar, 40G, Sip-3 Rohs Compliant Diodes Inc. - 64AH2505 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Omnipolar, 40G, Sip-3 Rohs Compliant Diodes Inc.
64AH2505
Hall Effect Sw, Omnipolar, 40G, Sip-3 Rohs Compliant Diodes Inc. 64AH2505
HALL EFFECT SW, OMNIPOLAR, 40G, SIP-3 ROHS COMPLIANT: YES

HALL EFFECT SW, OMNIPOLAR, 40G, SIP-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH180-PG-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH180-PG-B
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site
Switches (Solid State) - AH180-PG-B - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH180-PG-B
Switches (Solid State) AH180-PG-B
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 102010-AH180-PG-B 64AH2505 AH180-PG-B AH180-PG-B
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH180-PG-B Hall Effect Sw, Omnipolar, 40G, Sip-3 Rohs Compliant Diodes Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Package / Mounting 3-SIP Through Hole
Packing Method Bulk; Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1103LUA-T - 1010922-A1103LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Packing Method Bulk; Bulk
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 4.5 to 20 volts
View Details
Motion Sensor ICs - 1910474 - RS Components, Ltd.
Honeywell Sensing & IoT
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details
2 suppliers
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details