DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1751-RG-7-A AH1751-RG-7-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 077972-AH1751-RG-7-A Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Temperature Compensated Package: TO-236-3, SC-59, SOT-23-3 Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 3.5 V ~ 20 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 7mT Trip, -7mT Release Family Name: AH1751 Categories: Sensors, Transducers Manufacturer Package: SC-59-3 Current - Output (Maximum): 100mA Maximum Supply Current: 6mA Alternative Parts (Cross-Reference): TLE4946H; TLE4946HXT; OMH3075B; Introduction Date: April 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 077972-AH1751-RG-7-A Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Temperature Compensated Package: TO-236-3, SC-59, SOT-23-3 Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 3.5 V ~ 20 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 7mT Trip, -7mT Release Family Name: AH1751 Categories: Sensors, Transducers Manufacturer Package: SC-59-3 Current - Output (Maximum): 100mA Maximum Supply Current: 6mA Alternative Parts (Cross-Reference): TLE4946H; TLE4946HXT; OMH3075B; Introduction Date: April 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1751-RG-7-A - 077972-AH1751-RG-7-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1751-RG-7-A
077972-AH1751-RG-7-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1751-RG-7-A 077972-AH1751-RG-7-A
Manufacturer: Diodes Incorporated Win Source Part Number: 077972-AH1751-RG-7-A Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Temperature Compensated Package: TO-236-3, SC-59, SOT-23-3 Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 3.5 V ~ 20 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 7mT Trip, -7mT Release Family Name: AH1751 Categories: Sensors, Transducers Manufacturer Package: SC-59-3 Current - Output (Maximum): 100mA Maximum Supply Current: 6mA Alternative Parts (Cross-Reference): TLE4946H; TLE4946HXT; OMH3075B; Introduction Date: April 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 077972-AH1751-RG-7-A
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Temperature Compensated
Package: TO-236-3, SC-59, SOT-23-3
Technology: Hall Effect
Output Type: Open Collector
Operating Supply Voltage: 3.5 V ~ 20 V
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Sensing Range: 7mT Trip, -7mT Release
Family Name: AH1751
Categories: Sensors, Transducers
Manufacturer Package: SC-59-3
Current - Output (Maximum): 100mA
Maximum Supply Current: 6mA
Alternative Parts (Cross-Reference): TLE4946H; TLE4946HXT; OMH3075B;
Introduction Date: April 30, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH1751-RG-7-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH1751-RG-7-A
MAGNETIC SWITCH LATCH SC59R

MAGNETIC SWITCH LATCH SC59R

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 077972-AH1751-RG-7-A AH1751-RG-7-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1751-RG-7-A Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347293-A1186ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4928C - 899885-TLE4928C - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SSO-3
View Details
3 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details