DIODES Incorporated Switches (Solid State) AH1713Q-SA-7

Description
HALL LATCH SWITCH SOT23 T&R 3K
Request a Quote Datasheet
Description
HALL LATCH SWITCH SOT23 T&R 3K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 31-AH1713Q-SA-7CT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH1713Q-SA-7CT-ND
Switches (Solid State) 31-AH1713Q-SA-7CT-ND
HALL LATCH SWITCH SOT23 T&R 3K

HALL LATCH SWITCH SOT23 T&R 3K

Buy Now Datasheet
Switches (Solid State) - 31-AH1713Q-SA-7TR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH1713Q-SA-7TR-ND
Switches (Solid State) 31-AH1713Q-SA-7TR-ND
HALL LATCH SWITCH SOT23 T&R 3K

HALL LATCH SWITCH SOT23 T&R 3K

Buy Now Datasheet
Switches (Solid State) - 31-AH1713Q-SA-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH1713Q-SA-7DKR-ND
Switches (Solid State) 31-AH1713Q-SA-7DKR-ND
HALL LATCH SWITCH SOT23 T&R 3K

HALL LATCH SWITCH SOT23 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 31-AH1713Q-SA-7CT-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1143LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Proximity sensor - SMT-8M-A-PS-24V-E-0,3-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details