DIODES Incorporated Switches (Solid State) AH1712-SA-7

Description
HALL LATCH SWITCH SOT23 T&R 3K
Request a Quote Datasheet
Description
HALL LATCH SWITCH SOT23 T&R 3K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 31-AH1712-SA-7CT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH1712-SA-7CT-ND
Switches (Solid State) 31-AH1712-SA-7CT-ND
HALL LATCH SWITCH SOT23 T&R 3K

HALL LATCH SWITCH SOT23 T&R 3K

Buy Now Datasheet
Switches (Solid State) - 31-AH1712-SA-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH1712-SA-7DKR-ND
Switches (Solid State) 31-AH1712-SA-7DKR-ND
HALL LATCH SWITCH SOT23 T&R 3K

HALL LATCH SWITCH SOT23 T&R 3K

Buy Now Datasheet
Switches (Solid State) - 31-AH1712-SA-7TR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH1712-SA-7TR-ND
Switches (Solid State) 31-AH1712-SA-7TR-ND
HALL LATCH SWITCH SOT23 T&R 3K

HALL LATCH SWITCH SOT23 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 31-AH1712-SA-7CT-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1642LK-I2-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN2 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIEN-M8B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers