The ADTC144ELP4WQ-7B is a pre-biased NPN transistor in a U-DFN1006-3 package with a 0.6mm² footprint and 0.5mm height, designed for space-constrained automotive applications. It features built-in 47kΩ biasing resistors, a maximum collector current of 100mA, and a power dissipation of 0.89W when mounted on a 25mm×25mm copper pad. The device operates from -55°C to +150°C, is AEC-Q101 qualified, IATF16949 certified, and compliant with RoHS, UL 94 V-0, and J-STD-020 Level 1 standards. It includes wettable flanks for automated optical inspection and is halogen- and antimony-free.
PREBIAS TRANSISTOR U-DFN1003-3 T
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-ADTC144ELP4WQ-7BTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |