TRANS PREBIAS NPN 0.1A SOT323 Product overview: ADTC114YUAQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-ADTC114YUAQ-7 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 100mA 250MHz 330mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 100mA 250MHz 330mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 100mA 250MHz 330mW Surface Mount SOT-323
Win Source Part Number: 1376981-ADTC114YUAQ-
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Base Product Number: ADTC114
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN - Pre-Biased
Current - Collector (Ic) (Max): 100 mA
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 47 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 68 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA
Frequency - Transition: 250 MHz
Power - Max: 330 mW
Bipolar Transistors - Pre-Biased Prebias Transistor
TRANS PREBIAS NPN 0.1A SOT323
PREBIAS TRANSISTOR SOT323 T&R 3K
RF TRANSISTOR, 50V, 0.1A, SOT-323 ROHS COMPLIANT: YES
PREBIAS TRANSISTOR SOT323 T&R 3K
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Transistors |
| Product Number | 292-ADTC114YUAQ-7 | ADTC114YUAQ-7DIDKR-ND | 1376981-ADTC114YUAQ-7 | ADTC114YUAQ-7 | ADTC114YUAQ-7 | ADTC114YUAQ-7 | 28AK5414 | 233-ADTC114YUAQ-7 |
| Product Name | 0.1A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors | Rf Transistor, 50V, 0.1A, Sot-323 Rohs Compliant Diodes Inc. | PREBIAS TRANSISTOR SOT323 T&R 3K |
| Polarity | NPN | NPN | NPN | NPN - Pre-Biased; NPN | NPN; NPN | |||
| Package Type | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT3; SOT323 | Automotive | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| PD | 330 milliwatts |