DIODES Incorporated Bipolar Transistors - Pre-Biased ADTC113TCAQ-13

Description
Bipolar Transistors - Pre-Biased Prebias Transistor SOT23 T&R 10K
Description
Bipolar Transistors - Pre-Biased Prebias Transistor SOT23 T&R 10K
Datasheet
Datasheet Summary
Powered by GS/AI

The ADTC113TCAQ is an NPN pre-biased small signal surface mount transistor with built-in biasing resistors, designed for automotive applications. It is packaged in an SOT23 case measuring approximately 0.008 grams, with matte tin plated leads and a molded plastic body rated UL 94V-0. It is fully RoHS compliant and qualifies to AEC-Q101 standards. Maximum collector-emitter voltage is 50 V, collector current is 100 mA, and power dissipation is 310 mW. Thermal resistance junction-to-ambient is 403 °C/W. Operating and storage temperature range is from -55 °C to +150 °C. The part is offered in tape and reel packaging with 10,000 units per 13-inch reel.

Datasheet Summary
Powered by GS/AI

The ADTC113TCAQ is an NPN pre-biased small signal surface mount transistor with built-in biasing resistors, designed for automotive applications. It is packaged in an SOT23 case measuring approximately 0.008 grams, with matte tin plated leads and a molded plastic body rated UL 94V-0. It is fully RoHS compliant and qualifies to AEC-Q101 standards. Maximum collector-emitter voltage is 50 V, collector current is 100 mA, and power dissipation is 310 mW. Thermal resistance junction-to-ambient is 403 °C/W. Operating and storage temperature range is from -55 °C to +150 °C. The part is offered in tape and reel packaging with 10,000 units per 13-inch reel.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
ADTC113TCAQ-13
Bipolar Transistors - Pre-Biased ADTC113TCAQ-13
Bipolar Transistors - Pre-Biased Prebias Transistor SOT23 T&R 10K

Bipolar Transistors - Pre-Biased Prebias Transistor SOT23 T&R 10K

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number ADTC113TCAQ-13
Product Name Bipolar Transistors - Pre-Biased
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807-16E6327 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOT23; SOT-23-3
View Details
Bipolar Transistors - 6697708 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers