DIODES Incorporated Bipolar Transistor ADA114EUQ-7

Description
PREBIAS TRANSISTOR SOT363 Product overview: ADA114EUQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-ADA114EUQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PREBIAS TRANSISTOR SOT363 Product overview: ADA114EUQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-ADA114EUQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
293-ADA114EUQ-7
Bipolar Transistor 293-ADA114EUQ-7
PREBIAS TRANSISTOR SOT363 Product overview: ADA114EUQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-ADA114EUQ-7 can be used for catalog matching and distributor lookup.

PREBIAS TRANSISTOR SOT363 Product overview: ADA114EUQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-ADA114EUQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 31-ADA114EUQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
31-ADA114EUQ-7TR-ND
Bipolar Transistor Arrays, Pre-Biased 31-ADA114EUQ-7TR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 270mW Surface Mount SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 270mW Surface Mount SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 31-ADA114EUQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
31-ADA114EUQ-7DKR-ND
Bipolar Transistor Arrays, Pre-Biased 31-ADA114EUQ-7DKR-ND
TRANS PREBIAS 2PNP 50V SOT-363

TRANS PREBIAS 2PNP 50V SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 31-ADA114EUQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
31-ADA114EUQ-7CT-ND
Bipolar Transistor Arrays, Pre-Biased 31-ADA114EUQ-7CT-ND
TRANS PREBIAS 2PNP 50V SOT-363

TRANS PREBIAS 2PNP 50V SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased - 1377738-ADA114EUQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
1377738-ADA114EUQ-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased 1377738-ADA114EUQ-7
Win Source Part Number: 1377738-ADA114EUQ-7 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased Package: Tape & Reel Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Product Status: Active Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Base Product Number: ADA114 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: 2 PNP - Pre-Biased (Dual) Current - Collector (Ic) (Max): 100mA Voltage - Collector Emitter Breakdown (Max): 50V Resistor - Base (R1): 10kOhms Resistor - Emitter Base (R2): 10kOhms Frequency - Transition: 250MHz Power - Max: 270mW

Win Source Part Number: 1377738-ADA114EUQ-7
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Package: Tape & Reel
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Base Product Number: ADA114
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 50V
Resistor - Base (R1): 10kOhms
Resistor - Emitter Base (R2): 10kOhms
Frequency - Transition: 250MHz
Power - Max: 270mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased - ADA114EUQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
ADA114EUQ-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased ADA114EUQ-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
ADA114EUQ-7
Bipolar Transistors - Pre-Biased ADA114EUQ-7
Bipolar Transistors - Pre-Biased Prebias Transistor

Bipolar Transistors - Pre-Biased Prebias Transistor

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - ADA114EUQ-7 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
ADA114EUQ-7
Bipolar Transistor Arrays, Pre-Biased ADA114EUQ-7
PREBIAS TRANSISTOR SOT363

PREBIAS TRANSISTOR SOT363

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 293-ADA114EUQ-7 31-ADA114EUQ-7TR-ND 1377738-ADA114EUQ-7 ADA114EUQ-7 ADA114EUQ-7 ADA114EUQ-7
Product Name Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased Bipolar Transistors - Pre-Biased Bipolar Transistor Arrays, Pre-Biased
Polarity PNP PNP PNP 2 PNP - Pre-Biased (Dual); PNP
Package Type Tape & Reel (TR) 6-TSSOP, SC-88, SOT-363 SOT3 6-TSSOP, SC-88, SOT-363
Packing Method Tape & Reel (TR) Tape Reel; Surface Mount
IC(max) 100000 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data