DIODES Incorporated Single Bipolar Transistors AC848BQ-13

Description
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 310mW Surface Mount SOT-23-3
Request a Quote
Description
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 310mW Surface Mount SOT-23-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a bipolar junction transistor (BJT) designed for automotive applications, specifically the NPN type with a maximum collector-emitter voltage of 30V and a continuous collector current rating of 100mA. It has a power dissipation capability of 350mW and operates within a temperature range of -65°C to +150°C. The transistor is housed in a SOT23 package, which is suitable for automatic insertion. It is fully RoHS compliant, lead-free, and halogen-free, making it an environmentally friendly choice. The device is qualified to AEC-Q101 standards, ensuring high reliability for automotive use. Additionally, it features a moisture sensitivity level of 1, indicating good handling characteristics.

Datasheet Summary
Powered by GS/AI

The product is a bipolar junction transistor (BJT) designed for automotive applications, specifically the NPN type with a maximum collector-emitter voltage of 30V and a continuous collector current rating of 100mA. It has a power dissipation capability of 350mW and operates within a temperature range of -65°C to +150°C. The transistor is housed in a SOT23 package, which is suitable for automatic insertion. It is fully RoHS compliant, lead-free, and halogen-free, making it an environmentally friendly choice. The device is qualified to AEC-Q101 standards, ensuring high reliability for automotive use. Additionally, it features a moisture sensitivity level of 1, indicating good handling characteristics.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 31-AC848BQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-AC848BQ-13TR-ND
Single Bipolar Transistors 31-AC848BQ-13TR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 310mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 31-AC848BQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-AC848BQ-13CT-ND
Single Bipolar Transistors 31-AC848BQ-13CT-ND
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 310mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 31-AC848BQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-AC848BQ-13DKR-ND
Single Bipolar Transistors 31-AC848BQ-13DKR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 310mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1042506-AC848BQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1042506-AC848BQ-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1042506-AC848BQ-13
Win Source Part Number: 1042506-AC848BQ-13 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 310 mW Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 300MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): AC848BQ-13AC848BQ13; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Diodes Incorporated Other Names: 31-AC848BQ-13CT,31-A C848BQ-13DKR,31-AC84 8BQ-13TR Base Product Number: AC848

Win Source Part Number: 1042506-AC848BQ-13
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 310 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 300MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): AC848BQ-13AC848BQ13;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Diodes Incorporated
Other Names: 31-AC848BQ-13CT,31-AC848BQ-13DKR,31-AC848BQ-13TR
Base Product Number: AC848

Buy Now Datasheet
Singapore, Singapore
30V 0.1A SOT23 Bipolar Transistor
276-AC848BQ-13
30V 0.1A SOT23 Bipolar Transistor 276-AC848BQ-13
TRANS NPN 30V 0.1A SOT23-3 Product overview: AC848BQ-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-AC848BQ-13 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 0.1A SOT23-3 Product overview: AC848BQ-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-AC848BQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - AC848BQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AC848BQ-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AC848BQ-13
TRANS NPN 30V 0.1A SOT23-3

TRANS NPN 30V 0.1A SOT23-3

Supplier's Site
Trans, Npn, 30V, 0.1A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. - 68AH8795 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 30V, 0.1A, 150Deg C, 0.35W Rohs Compliant Diodes Inc.
68AH8795
Trans, Npn, 30V, 0.1A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. 68AH8795
TRANS, NPN, 30V, 0.1A, 150DEG C, 0.35W ROHS COMPLIANT: YES

TRANS, NPN, 30V, 0.1A, 150DEG C, 0.35W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 31-AC848BQ-13TR-ND 1042506-AC848BQ-13 276-AC848BQ-13 AC848BQ-13 68AH8795
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 30V 0.1A SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 30V, 0.1A, 150Deg C, 0.35W Rohs Compliant Diodes Inc.
Polarity NPN NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 Tape & Reel (TR) SOT23; SOT-23-3 TO-3
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 200 dB
Unlock Full Specs
to access all available technical data