DIODES Incorporated Interface Transceiver IC 74LVCE1G125FZ4-7

Description
IC BUFF/BUS 3ST SGL DFN1410-6 Product overview: 74LVCE1G125FZ4-7 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCE1G125FZ4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUFF/BUS 3ST SGL DFN1410-6 Product overview: 74LVCE1G125FZ4-7 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCE1G125FZ4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
704-74LVCE1G125FZ4-7
Interface Transceiver IC 704-74LVCE1G125FZ4-7
IC BUFF/BUS 3ST SGL DFN1410-6 Product overview: 74LVCE1G125FZ4-7 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCE1G125FZ4-7 can be used for catalog matching and distributor lookup.

IC BUFF/BUS 3ST SGL DFN1410-6 Product overview: 74LVCE1G125FZ4-7 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCE1G125FZ4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74LVCE1G125FZ4-7 - 721880-74LVCE1G125FZ4-7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74LVCE1G125FZ4-7
721880-74LVCE1G125FZ4-7
Interface - Interface - Drivers, Receivers, Transceivers - 74LVCE1G125FZ4-7 721880-74LVCE1G125FZ4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 721880-74LVCE1G125FZ 4-7 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: X2-DFN1410-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: 74LVCE1G125 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.4V ~ 5.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 721880-74LVCE1G125FZ4-7
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: X2-DFN1410-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVCE1G125
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.4V ~ 5.5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 704-74LVCE1G125FZ4-7 721880-74LVCE1G125FZ4-7
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - 74LVCE1G125FZ4-7
Device Type Transceiver Buffer
Features RoHS
Supply Voltage Other; 1.4V ~ 5.5V Other; 1.4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Power Switch ICs - 6697528P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54ACT11004FK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details