DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVCE1G08SE-7 74LVCE1G08SE-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 007274-74LVCE1G08SE- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-353 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 007274-74LVCE1G08SE- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-353 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVCE1G08SE-7 - 007274-74LVCE1G08SE-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVCE1G08SE-7
007274-74LVCE1G08SE-7
Logic - Logic - Gates and Inverters - 74LVCE1G08SE-7 007274-74LVCE1G08SE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 007274-74LVCE1G08SE- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-353 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 007274-74LVCE1G08SE-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-353
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 74LVCE1G08SE-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVCE1G08SE-7DICT-ND
Gates and Inverters 74LVCE1G08SE-7DICT-ND
AND Gate IC 1 Channel SOT-353

AND Gate IC 1 Channel SOT-353

Buy Now Datasheet
Gates and Inverters - 74LVCE1G08SE-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVCE1G08SE-7DIDKR-ND
Gates and Inverters 74LVCE1G08SE-7DIDKR-ND
AND Gate IC 1 Channel SOT-353

AND Gate IC 1 Channel SOT-353

Buy Now Datasheet
Gates and Inverters - 74LVCE1G08SE-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVCE1G08SE-7DITR-ND
Gates and Inverters 74LVCE1G08SE-7DITR-ND
AND Gate IC 1 Channel SOT-353

AND Gate IC 1 Channel SOT-353

Buy Now Datasheet
IC GATE AND 1CH 2-INP SOT353 Product overview: 74LVCE1G08SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G08SE-7 can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP SOT353 Product overview: 74LVCE1G08SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G08SE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVCE1G08SE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVCE1G08SE-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVCE1G08SE-7
IC GATE AND 1CH 2-INP SOT353

IC GATE AND 1CH 2-INP SOT353

Supplier's Site
Gates and Inverters - 74LVCE1G08SE-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVCE1G08SE-7
Gates and Inverters 74LVCE1G08SE-7
AND Gate IC 1 Channel SOT-353

AND Gate IC 1 Channel SOT-353

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVCE1G08SE-7
Logic Gates 74LVCE1G08SE-7
Logic Gates LOGIC LVCE AND GATE 1

Logic Gates LOGIC LVCE AND GATE 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 007274-74LVCE1G08SE-7 74LVCE1G08SE-7DICT-ND 705-74LVCE1G08SE-7 74LVCE1G08SE-7 74LVCE1G08SE-7 74LVCE1G08SE-7
Product Name Logic - Logic - Gates and Inverters - 74LVCE1G08SE-7 Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NOT; AND; AND Gate AND AND; AND AND AND; AND Gate
Supply Voltage 1.4 V ~ 5.5 V 1.4V ~ 5.5V 1.8 V, 2.5 V, 3.3 V, 5 V 1.4V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 3.6 ns 3.6 ns 3.6 ns
Low Level Output Current (Sink) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54H52FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details