Manufacturer: Diodes Incorporated
Win Source Part Number: 1009476-74LVCE1G06SE
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 2.7ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-353
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.4 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G06DCKT; 74LVC1G06ADY8; 74LVC1G06ADY; 74LVCE1G06SE-7;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 1009476-74LVCE1G06SE-7 |
| Product Name | Logic - Logic - Gates and Inverters - 74LVCE1G06SE-7 |
| Package Type | SOT; SOT-353 |