DIODES Incorporated Gates and Inverters 74LVCE1G00FZ4-7

Description
NAND Gate IC 1 Channel X2-DFN1410-6
Request a Quote Datasheet
Description
NAND Gate IC 1 Channel X2-DFN1410-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVCE1G00FZ4-7DI-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVCE1G00FZ4-7DI-ND
Gates and Inverters 74LVCE1G00FZ4-7DI-ND
NAND Gate IC 1 Channel X2-DFN1410-6

NAND Gate IC 1 Channel X2-DFN1410-6

Buy Now Datasheet
IC GATE NAND 1CH 2-INP DFN1410-6 Product overview: 74LVCE1G00FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G00FZ4-7 can be used for catalog matching and distributor lookup.

IC GATE NAND 1CH 2-INP DFN1410-6 Product overview: 74LVCE1G00FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G00FZ4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LVCE1G00FZ4-7 - 28343-74LVCE1G00FZ4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVCE1G00FZ4-7
28343-74LVCE1G00FZ4-7
Logic - Logic - Gates and Inverters - 74LVCE1G00FZ4-7 28343-74LVCE1G00FZ4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 28343-74LVCE1G00FZ4- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: X2-DFN1410-6 Dimension: 6-XFDFN Supply Voltage - Operating: 1.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 28343-74LVCE1G00FZ4-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: X2-DFN1410-6
Dimension: 6-XFDFN
Supply Voltage - Operating: 1.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Logic - Gates and Inverters - 74LVCE1G00FZ4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVCE1G00FZ4-7
Logic - Gates and Inverters 74LVCE1G00FZ4-7
IC GATE NAND 1CH 2-INP DFN1410-6

IC GATE NAND 1CH 2-INP DFN1410-6

Supplier's Site Datasheet
Gates and Inverters - 74LVCE1G00FZ4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVCE1G00FZ4-7
Gates and Inverters 74LVCE1G00FZ4-7
NAND Gate IC 1 Channel X2-DFN1410-6

NAND Gate IC 1 Channel X2-DFN1410-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVCE1G00FZ4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVCE1G00FZ4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVCE1G00FZ4-7
IC GATE NAND 1CH 2-INP DFN1410-6

IC GATE NAND 1CH 2-INP DFN1410-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVCE1G00FZ4-7DI-ND 705-74LVCE1G00FZ4-7 28343-74LVCE1G00FZ4-7 74LVCE1G00FZ4-7 74LVCE1G00FZ4-7 74LVCE1G00FZ4-7
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - 74LVCE1G00FZ4-7 Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND NOT; NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND
Supply Voltage 1.4V ~ 5.5V 1.4V ~ 5.5V 1.4 V ~ 5.5 V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.4V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 3.6 ns 3.6 ns 3.6 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 74AHC32D,112 - Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS
IC Package Type Other; SO14
View Details
5 suppliers
Logic IC - 705-54LS26DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 7512822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details