DIODES Incorporated Gates and Inverters 74LVC86AT14-13

Description
IC Channel
Request a Quote Datasheet
Description
IC Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 31-74LVC86AT14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC86AT14-13TR-ND
Gates and Inverters 31-74LVC86AT14-13TR-ND
IC Channel

IC Channel

Buy Now Datasheet
IC GATE XOR 4CH 2-INP 14TSSOP Product overview: 74LVC86AT14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC86AT14-13 can be used for catalog matching and distributor lookup.

IC GATE XOR 4CH 2-INP 14TSSOP Product overview: 74LVC86AT14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC86AT14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LVC86AT14-13 - 1009473-74LVC86AT14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC86AT14-13
1009473-74LVC86AT14-13
Logic - Logic - Gates and Inverters - 74LVC86AT14-13 1009473-74LVC86AT14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1009473-74LVC86AT14- 13 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 1009473-74LVC86AT14-13
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Shenzhen, China
Logic - Gates and Inverters
74LVC86AT14-13
Logic - Gates and Inverters 74LVC86AT14-13
IC GATE XOR 4CH 2-INP 14-TSSOP

IC GATE XOR 4CH 2-INP 14-TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74LVC86AT14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC86AT14-13
Gates and Inverters 74LVC86AT14-13
IC Channel

IC Channel

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC86AT14-13
Logic Gates 74LVC86AT14-13
Logic Gates Quad 2-Input EXC OR 1.65V to 5.5V 24mA

Logic Gates Quad 2-Input EXC OR 1.65V to 5.5V 24mA

Buy Now Datasheet
Gates and Inverters - 74LVC86AT14-13 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC86AT14-13
Gates and Inverters 74LVC86AT14-13
IC GATE XOR 4CH 2-INP 14-TSSOP

IC GATE XOR 4CH 2-INP 14-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC86AT14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC86AT14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC86AT14-13
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 31-74LVC86AT14-13TR-ND 705-74LVC86AT14-13 1009473-74LVC86AT14-13 74LVC86AT14-13 74LVC86AT14-13 74LVC86AT14-13 74LVC86AT14-13 74LVC86AT14-13
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - 74LVC86AT14-13 Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type XOR XOR; XOR NOT; XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 4.4 ns 4.4 ns 4.4 ns 4.4 ns
Low Level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Gate Type Shift Register
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details