The 74LVC540AQ20-13 is an octal inverting buffer/driver with 3-state outputs, designed for bus driving and mixed-voltage applications. It is packaged in a V-QFN4525-20 case measuring 2.5mm × 4.5mm × 0.95mm with a 0.50mm lead pitch. The device operates from 1.65V to 3.6V, accepts 5.5V inputs, and provides 24mA sink or source current at 3V. It features I_off for partial power-down operation, Schmitt trigger inputs, and complies with JESD 22 for ESD protection (2kV HBM, 1kV CDM, 200V MM) and JESD 78 for latch-up (250mA). The part is RoHS compliant and halogen-free.
IC BUF INVERT 3.6V V-QFN4525-20 Product overview: 74LVC540AQ20-13 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC540AQ20-13 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LVC540AQ20-13 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 1.65V ~ 3.6V |
| Pd | 500 milliwatts |