DIODES Incorporated Gates and Inverters 74LVC3G14V8-7

Description
IC INV 3-CIR 3-IN 8-VSSOP
Request a Quote Datasheet
Description
IC INV 3-CIR 3-IN 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 31-74LVC3G14V8-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC3G14V8-7DKR-ND
Gates and Inverters 31-74LVC3G14V8-7DKR-ND
IC INV 3-CIR 3-IN 8-VSSOP

IC INV 3-CIR 3-IN 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 31-74LVC3G14V8-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC3G14V8-7TR-ND
Gates and Inverters 31-74LVC3G14V8-7TR-ND
IC INV 3-CIR 3-IN 8-VSSOP

IC INV 3-CIR 3-IN 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 31-74LVC3G14V8-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC3G14V8-7CT-ND
Gates and Inverters 31-74LVC3G14V8-7CT-ND
IC INV 3-CIR 3-IN 8-VSSOP

IC INV 3-CIR 3-IN 8-VSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Logic Gates
Product Number 31-74LVC3G14V8-7DKR-ND
Product Name Gates and Inverters
Gate Type NOT
Supply Voltage 1.65V ~ 5.5V
Inputs 3
Features Schmitt Trigger
Propagation Delay 4.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100307QCX - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 2
Number of Gates 5
View Details
Gates and Inverters - 100118W-MIL2 - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1177787-74AHCT04BQ,115 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers