DIODES Incorporated Latches 74LVC373AT20-13

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LVC373AT20-13DICT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 31-74LVC373AT20-13TR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 31-74LVC373AT20-13CT-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-TSSOP

IC D-TYPE TRANSP 8:8 20-TSSOP

Buy Now Datasheet
Latches - 31-74LVC373AT20-13DKR-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-TSSOP

IC D-TYPE TRANSP 8:8 20-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVC373AT20-13
802140-74LVC373AT20-13
Logic - Logic - Latches - 74LVC373AT20-13 802140-74LVC373AT20-13
Manufacturer: Diodes Incorporated Win Source Part Number: 802140-74LVC373AT20- 13 Packaging: Reel Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 4.4ns Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802140-74LVC373AT20-13
Packaging: Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 4.4ns
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-TSSOP
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Logic - Latches - 74LVC373AT20-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVC373AT20-13
Logic - Latches 74LVC373AT20-13
IC OCTAL TRANSP LATCH 20TSSOP

IC OCTAL TRANSP LATCH 20TSSOP

Supplier's Site Datasheet
Latches - 74LVC373AT20-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVC373AT20-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVC373AT20-13
Integrated Circuits (ICs) - Logic - Latches 74LVC373AT20-13
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVC373AT20-13DICT-ND 802140-74LVC373AT20-13 74LVC373AT20-13 74LVC373AT20-13 74LVC373AT20-13
Product Name Latches Logic - Logic - Latches - 74LVC373AT20-13 Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-6423-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74HC573DB118 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Octal Transparent Latch (3-State) - 54LS363/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details