DIODES Incorporated Dual Logic IC 74LVC2G32HD4-7

Description
IC GATE OR 2CH 2-INP DFN2010-8 Product overview: 74LVC2G32HD4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G32HD4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE OR 2CH 2-INP DFN2010-8 Product overview: 74LVC2G32HD4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G32HD4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Logic IC - 705-74LVC2G32HD4-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-74LVC2G32HD4-7
Dual Logic IC 705-74LVC2G32HD4-7
IC GATE OR 2CH 2-INP DFN2010-8 Product overview: 74LVC2G32HD4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G32HD4-7 can be used for catalog matching and distributor lookup.

IC GATE OR 2CH 2-INP DFN2010-8 Product overview: 74LVC2G32HD4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G32HD4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC2G32HD4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G32HD4-7DIDKR-ND
Gates and Inverters 74LVC2G32HD4-7DIDKR-ND
OR Gate IC 2 Channel X2-DFN2010-8

OR Gate IC 2 Channel X2-DFN2010-8

Buy Now Datasheet
Gates and Inverters - 74LVC2G32HD4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G32HD4-7DICT-ND
Gates and Inverters 74LVC2G32HD4-7DICT-ND
OR Gate IC 2 Channel X2-DFN2010-8

OR Gate IC 2 Channel X2-DFN2010-8

Buy Now Datasheet
Gates and Inverters - 74LVC2G32HD4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G32HD4-7DITR-ND
Gates and Inverters 74LVC2G32HD4-7DITR-ND
OR Gate IC 2 Channel X2-DFN2010-8

OR Gate IC 2 Channel X2-DFN2010-8

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371099-74LVC2G32HD4-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371099-74LVC2G32HD4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371099-74LVC2G32HD4-7
Win Source Part Number: 1371099-74LVC2G32HD4 -7 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: 74LVC Package: Tape & Reel Product Status: Active Package / Case: 8-XFDFN Supplier Device Package: X2-DFN2010-8 Base Product Number: 74LVC2G32 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 5.5V Logic Type: OR Gate Number of Circuits: 2 Number of Inputs: 2 Current - Quiescent (Max): 40 µA Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF

Win Source Part Number: 1371099-74LVC2G32HD4-7
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: 74LVC
Package: Tape & Reel
Product Status: Active
Package / Case: 8-XFDFN
Supplier Device Package: X2-DFN2010-8
Base Product Number: 74LVC2G32
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Logic Type: OR Gate
Number of Circuits: 2
Number of Inputs: 2
Current - Quiescent (Max): 40 µA
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC2G32HD4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2G32HD4-7
Logic - Gates and Inverters 74LVC2G32HD4-7
IC GATE OR 2CH 2-INP DFN2010-8

IC GATE OR 2CH 2-INP DFN2010-8

Supplier's Site Datasheet
Gates and Inverters - 74LVC2G32HD4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G32HD4-7
Gates and Inverters 74LVC2G32HD4-7
OR Gate IC 2 Channel X2-DFN2010-8

OR Gate IC 2 Channel X2-DFN2010-8

Buy Now Datasheet
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK3412 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK3412
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK3412
OR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

OR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74LVC2G32HD4-7
Logic Gates 74LVC2G32HD4-7
Logic Gates Logic LVC 2 Gate

Logic Gates Logic LVC 2 Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2G32HD4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2G32HD4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G32HD4-7
IC GATE OR 2CH 2-INP DFN2010-8

IC GATE OR 2CH 2-INP DFN2010-8

Supplier's Site
Gates and Inverters - 74LVC2G32HD4-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC2G32HD4-7
Gates and Inverters 74LVC2G32HD4-7
IC GATE OR 2CH 2-INP DFN2010-8

IC GATE OR 2CH 2-INP DFN2010-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LVC2G32HD4-7 74LVC2G32HD4-7DIDKR-ND 1371099-74LVC2G32HD4-7 74LVC2G32HD4-7 74LVC2G32HD4-7 30AK3412 74LVC2G32HD4-7 74LVC2G32HD4-7 74LVC2G32HD4-7
Product Name Dual Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR; OR OR NOT; OR; OR Gate NOT; OR OR; OR Gate OR OR; OR Gate
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Inputs 2 2 2 2 2
Propagation Delay 4 ns 4 ns 4 ns 4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GZYL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details