DIODES Incorporated Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G17FX4-7

Description
IC BUFFER NON-INVERT 5.5V 6DFN
Datasheet
Description
IC BUFFER NON-INVERT 5.5V 6DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G17FX4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC2G17FX4-7
Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G17FX4-7
IC BUFFER NON-INVERT 5.5V 6DFN

IC BUFFER NON-INVERT 5.5V 6DFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVC2G17FX4-7
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
RF Transceiver ICs - 448-CY8C4127LQI-BL453TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - 336-5502-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details