DIODES Incorporated Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G126HD4-7

Description
IC BUFFER NON-INVERT 5.5V 8DFN
Datasheet
Description
IC BUFFER NON-INVERT 5.5V 8DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G126HD4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC2G126HD4-7
Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G126HD4-7
IC BUFFER NON-INVERT 5.5V 8DFN

IC BUFFER NON-INVERT 5.5V 8DFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVC2G126HD4-7
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAB-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - 336-5501-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details