DIODES Incorporated 5.5V Interface Transceiver IC 74LVC2G07FW5-7

Description
IC BUFFER NON-INVERT 5.5V 6DFN Product overview: 74LVC2G07FW5-7 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC2G07FW5-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUFFER NON-INVERT 5.5V 6DFN Product overview: 74LVC2G07FW5-7 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC2G07FW5-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V Interface Transceiver IC - 704-74LVC2G07FW5-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Interface Transceiver IC
704-74LVC2G07FW5-7
5.5V Interface Transceiver IC 704-74LVC2G07FW5-7
IC BUFFER NON-INVERT 5.5V 6DFN Product overview: 74LVC2G07FW5-7 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC2G07FW5-7 can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 5.5V 6DFN Product overview: 74LVC2G07FW5-7 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC2G07FW5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-74LVC2G07FW5-7
Product Name 5.5V Interface Transceiver IC
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261053-SI2404-D-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4206TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
UART - 1901312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; Irda
Device Type UART
Features RoHS
View Details